PUI Audio Speakers AS02804PR-N50-R

Description
4 Ohms General Purpose Speaker 3W 250Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 3W 250Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1591-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1591-ND
Speakers 668-1591-ND
4 Ohms General Purpose Speaker 3W 250Hz ~ 20kHz Top Round

4 Ohms General Purpose Speaker 3W 250Hz ~ 20kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS02804PR-N50-R
Speakers & Transducers AS02804PR-N50-R
Speakers & Transducers 3W 4 OHM 76DB 350HZ N50 Mini Speaker

Speakers & Transducers 3W 4 OHM 76DB 350HZ N50 Mini Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1591-ND AS02804PR-N50-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 350 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Miniature Speakers - 1976418 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - DC22WP-8B - MISCO
Specs
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details