PUI Audio Speakers AS02504MO-SP9

Description
SPEAKER 25MM 2W 4OHM 700HZ 89DB
Request a Quote Datasheet
Description
SPEAKER 25MM 2W 4OHM 700HZ 89DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS02504MO-SP9-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 25MM 2W 4OHM 700HZ 89DB

SPEAKER 25MM 2W 4OHM 700HZ 89DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AS02504MO-SP9-ND
Product Name Speakers
Resonance Frequency 700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Speakers - 526895 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details
Speakers - TC6FD02-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 171 Hz
View Details