PUI Audio Speakers AS02308MR-T

Description
SPEAKER 22.5MM 1W 8OHM 90DB
Request a Quote Datasheet
Description
SPEAKER 22.5MM 1W 8OHM 90DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS02308MR-T-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 22.5MM 1W 8OHM 90DB

SPEAKER 22.5MM 1W 8OHM 90DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AS02308MR-T-ND
Product Name Speakers
Resonance Frequency 660 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1976431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.20 inch (132 mm)
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details