PUI Audio Speakers AS01508MS-SC14-WP

Description
SPEAKER 0.5W 8OHM 81DB 850HZ
Request a Quote Datasheet
Description
SPEAKER 0.5W 8OHM 81DB 850HZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS01508MS-SC14-WP-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 0.5W 8OHM 81DB 850HZ

SPEAKER 0.5W 8OHM 81DB 850HZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AS01508MS-SC14-WP-ND
Product Name Speakers
Resonance Frequency 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
View Details
ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details