PUI Audio Speakers AS01508MR-6-R

Description
8 Ohms General Purpose Speaker 1.2W 900Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1.2W 900Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1526-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1526-ND
Speakers 668-1526-ND
8 Ohms General Purpose Speaker 1.2W 900Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 1.2W 900Hz ~ 20kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS01508MR-6-R
Speakers & Transducers AS01508MR-6-R
Speakers & Transducers 1.2W 8 OHM 88DB 900HZ MYLAR

Speakers & Transducers 1.2W 8 OHM 88DB 900HZ MYLAR

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1526-ND AS01508MR-6-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Miniature Speakers - 1176044 - RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details
TC Full range, 2
Specs
Nominal Power 15 watts
Sensitivity 86.1 dB
Resonance Frequency 181 Hz
View Details
2 suppliers