PUI Audio Speakers AS01506MS-SC15-WP-2-R

Description
6 Ohms Receiver Speaker 1W 650Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
6 Ohms Receiver Speaker 1W 650Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS01506MS-SC15-WP-2-R-ND - DigiKey
Thief River Falls, MN, United States
6 Ohms Receiver Speaker 1W 650Hz ~ 20kHz Top Rectangular

6 Ohms Receiver Speaker 1W 650Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AS01506MS-SC15-WP-2-R-ND
Product Name Speakers
Resonance Frequency 650 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 2318272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 10000 Hz
Size 3.39 inch (86 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details