PUI Audio Speakers AS01316MR-R

Description
16 Ohms General Purpose Speaker 200mW 1.1kHz ~ 5kHz Top Round
Request a Quote Datasheet
Description
16 Ohms General Purpose Speaker 200mW 1.1kHz ~ 5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS01316MR-R-ND - DigiKey
Thief River Falls, MN, United States
16 Ohms General Purpose Speaker 200mW 1.1kHz ~ 5kHz Top Round

16 Ohms General Purpose Speaker 200mW 1.1kHz ~ 5kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AS01316MR-R-ND
Product Name Speakers
Resonance Frequency 1100 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 102780 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.5000 watts
Impedance 16 ohms
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details
NE Woofer, 6.5
Specs
Nominal Power 115 watts
Sensitivity 87.2 dB
Resonance Frequency 42 Hz
View Details