PUI Audio Speakers AS01308MR-5-R

Description
8 Ohms General Purpose Speaker 400mW 1.05kHz ~ 20kHz Side Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 400mW 1.05kHz ~ 20kHz Side Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1653-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1653-ND
Speakers 668-1653-ND
8 Ohms General Purpose Speaker 400mW 1.05kHz ~ 20kHz Side Round

8 Ohms General Purpose Speaker 400mW 1.05kHz ~ 20kHz Side Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS01308MR-5-R
Speakers & Transducers AS01308MR-5-R
Speakers & Transducers MICRO SPEAKER .4 W 8 OHM 1050 HZ 89 DB

Speakers & Transducers MICRO SPEAKER .4 W 8 OHM 1050 HZ 89 DB

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1653-ND AS01308MR-5-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 1050 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Speaker Drivers - 1976437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 5.16 inch (131 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details