PUI Audio Speakers AR03032MR-3

Description
30MM RND RCVR 100HZ 32OHM 122DB
Request a Quote Datasheet
Description
30MM RND RCVR 100HZ 32OHM 122DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AR03032MR-3-ND - DigiKey
Thief River Falls, MN, United States
30MM RND RCVR 100HZ 32OHM 122DB

30MM RND RCVR 100HZ 32OHM 122DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AR03032MR-3-ND
Product Name Speakers
Resonance Frequency 130 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 8091118 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details