PUI Audio Alarms, Buzzers, and Sirens API-4260-LW150-R

Description
Buzzers Indicator, Internally Driven Piezo 12V 350mA 3.05kHz 100dB @ 12V, 10cm Panel Mount, Flange Wire Leads
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Piezo 12V 350mA 3.05kHz 100dB @ 12V, 10cm Panel Mount, Flange Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 668-1213-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
668-1213-ND
Alarms, Buzzers, and Sirens 668-1213-ND
Buzzers Indicator, Internally Driven Piezo 12V 350mA 3.05kHz 100dB @ 12V, 10cm Panel Mount, Flange Wire Leads

Buzzers Indicator, Internally Driven Piezo 12V 350mA 3.05kHz 100dB @ 12V, 10cm Panel Mount, Flange Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 668-1213-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations Leads
Mounting Panel
Tone Noncontinuous
Frequency 3050 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15025874 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 7542071P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Continuous
Sound Pressure Level 92 dB
View Details
Electromagnetic Buzzers -  - EPCOS AG
Specs
Technology Electromagnetic
Type Transmitter
Shape Round; Square / Rectangular
View Details