PUI Audio Microphones AMM-3537-B

Description
ANALOG MEMS MIC 3.5 X 2.65MM -37
Request a Quote Datasheet
Description
ANALOG MEMS MIC 3.5 X 2.65MM -37
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 668-AMM-3537-BDKR-ND - DigiKey
Thief River Falls, MN, United States
ANALOG MEMS MIC 3.5 X 2.65MM -37

ANALOG MEMS MIC 3.5 X 2.65MM -37

Buy Now Datasheet
Microphones - 668-AMM-3537-BTR-ND - DigiKey
Thief River Falls, MN, United States
ANALOG MEMS MIC 3.5 X 2.65MM -37

ANALOG MEMS MIC 3.5 X 2.65MM -37

Buy Now Datasheet
Microphones - 668-AMM-3537-BCT-ND - DigiKey
Thief River Falls, MN, United States
ANALOG MEMS MIC 3.5 X 2.65MM -37

ANALOG MEMS MIC 3.5 X 2.65MM -37

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 668-AMM-3537-BDKR-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Commercial Audio Microphones - MICPAT-4 - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers