PIEZO BUZZER, PULSE, 12VDC, 6mA; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:6VDC; Supply Voltage Max:28VDC; Operating Current Max:6mA; Sound Level SPL:88dBA; Resonant Frequency:2.9kHz; Product Range:-; Current Rating:6mARoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 96K6334 |
| Product Name | Piezo Buzzer, Pulse, 12Vdc, 6Ma; Transducer Function Projects Unlimited |