PUI AUDIO
AI-420A -- AUDIO PRODUCTS - ALARMS, BUZZERS, AND SIRENS
PUI Audio
Audio Products - Alarms, Buzzers, and Sirens
AI-420A
Description
BUZZER PIEZO 12V FLANGE
Description
BUZZER PIEZO 12V FLANGE
Suppliers
Audio Products - Alarms, Buzzers, and Sirens
AI-420A
Supplier's Site
Technical Specifications
|
Product Category
|
Audio Transducers and Buzzers |
|
Product Number
|
AI-420A |
|
Product Name
|
Audio Products - Alarms, Buzzers, and Sirens |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Features
EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level
80 to 100 dB
Voltage
24 volts
View Details
Technology
Piezoelectric
Shape
Round
Diameter / Length
13.8 mm (0.5433 inch)
View Details
OMRON Automation and Safety
Terminations
Connector
Mounting
Panel
Tone
Noncontinuous
View Details
3 suppliers