"Buzzers Indicator, Internally Driven Piezo 12V 8mA 3.6kHz 90dB @ 12V, 10cm Panel Mount Screw Terminal, Quick Connect Tab - 0.189"" (4.80mm)"
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 668-1034-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Shape | Round |
| Terminations | Quick Connects; Screw Terminals |
| Mounting | Panel |
| Tone | Noncontinuous |
| Frequency | 3600 Hz |