Buzzers Indicator, Internally Driven Piezo 12V 13mA 3.2kHz 85dB @ 12V, 10cm Through Hole PC Pins
BUZZER PIEZO 12V 23.3MM TH
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | 668-1276-ND | AI-2332-TWT-12V-R |
| Product Name | Alarms, Buzzers, and Sirens | Audio Products - Alarms, Buzzers, and Sirens |
| Shape | Round | |
| Terminations | PCPins | |
| Mounting | Through Hole | |
| Tone | Noncontinuous | |
| Frequency | 3200 Hz |