PUI AUDIO
AI-1201B -- AUDIO PRODUCTS - ALARMS, BUZZERS, AND SIRENS
PUI Audio
Audio Products - Alarms, Buzzers, and Sirens
AI-1201B
Description
BUZZER PIEZO 1.5V TH
Description
BUZZER PIEZO 1.5V TH
Suppliers
Audio Products - Alarms, Buzzers, and Sirens
AI-1201B
Supplier's Site
Technical Specifications
|
Product Category
|
Audio Transducers and Buzzers |
|
Product Number
|
AI-1201B |
|
Product Name
|
Audio Products - Alarms, Buzzers, and Sirens |
Unlock Full Specs
to access all available technical data
Similar Products
Features
EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level
80 to 100 dB
Voltage
24 volts
View Details
Technology
Piezoelectric
Shape
Round
Diameter / Length
42.5 mm (1.67 inch)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Deltrol Controls/Division of Deltrol Corp.
Technology
Electromagnetic
RoHS Compliant
Yes
Shape
Round
View Details