PUI Audio Alarms, Buzzers, and Sirens AI-1027-TWT-3V-R

Description
Buzzers Indicator, Internally Driven Electromechanical/Ma gnetic 3V 30mA 2.7kHz 80dB @ 3V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Electromechanical/Ma gnetic 3V 30mA 2.7kHz 80dB @ 3V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 668-1219-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
668-1219-ND
Alarms, Buzzers, and Sirens 668-1219-ND
Buzzers Indicator, Internally Driven Electromechanical/Ma gnetic 3V 30mA 2.7kHz 80dB @ 3V, 10cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Electromechanical/Magnetic 3V 30mA 2.7kHz 80dB @ 3V, 10cm Through Hole PC Pins

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - AI-1027-TWT-3V-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
AI-1027-TWT-3V-R
Audio Products - Alarms, Buzzers, and Sirens AI-1027-TWT-3V-R
BUZZER MAGNETIC 3V 9.5MM TH

BUZZER MAGNETIC 3V 9.5MM TH

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 668-1219-ND AI-1027-TWT-3V-R
Product Name Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 2700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15039175 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 6221433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Tone Continuous
View Details
Buzzer - TA725 - NSI Industries LLC
NSI Industries LLC
Specs
Shape Square / Rectangular
Depth 25.4 mm (1 inch)
Sound Pressure Level 88 dB
View Details