Projects Unlimited, Inc. Speakers ADS02008MR-R

Description
8 Ohms General Purpose Speaker 80mW 750Hz ~ 5kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 80mW 750Hz ~ 5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1217-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1217-ND
Speakers 668-1217-ND
8 Ohms General Purpose Speaker 80mW 750Hz ~ 5kHz Top Round

8 Ohms General Purpose Speaker 80mW 750Hz ~ 5kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
ADS02008MR-R
Speakers & Transducers ADS02008MR-R
Speakers & Transducers 8 OHM 850-4000Hz

Speakers & Transducers 8 OHM 850-4000Hz

Buy Now Datasheet
Loudspeaker, Mini; Transducer Function Projects Unlimited - 96K6199 - Newark, An Avnet Company
Chicago, IL, United States
Loudspeaker, Mini; Transducer Function Projects Unlimited
96K6199
Loudspeaker, Mini; Transducer Function Projects Unlimited 96K6199
LOUDSPEAKER, MINI; Transducer Function:Speaker; Power Rating RMS:200mW; Impedance:8ohm; Sensitivity (dB):86dB; Resonant Frequency:750Hz; Frequency Response Min:750Hz; Frequency Response Max:5000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

LOUDSPEAKER, MINI; Transducer Function:Speaker; Power Rating RMS:200mW; Impedance:8ohm; Sensitivity (dB):86dB; Resonant Frequency:750Hz; Frequency Response Min:750Hz; Frequency Response Max:5000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Speakers Speakers Speakers
Product Number 668-1217-ND ADS02008MR-R 96K6199
Product Name Speakers Speakers & Transducers Loudspeaker, Mini; Transducer Function Projects Unlimited
Resonance Frequency 750 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speaker Drivers - 4318670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.03 inch (52 mm)
View Details
Speakers - TC9FD00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 175 Hz
View Details