PUI Audio Speakers & Transducers AB3526B-LW100-R

Description
Speakers & Transducers PIEZO CERAMIC BENDER 35MM DIA. 30VP-P
Datasheet
Description
Speakers & Transducers PIEZO CERAMIC BENDER 35MM DIA. 30VP-P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
AB3526B-LW100-R
Speakers & Transducers AB3526B-LW100-R
Speakers & Transducers PIEZO CERAMIC BENDER 35MM DIA. 30VP-P

Speakers & Transducers PIEZO CERAMIC BENDER 35MM DIA. 30VP-P

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number AB3526B-LW100-R
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Miniature Speakers - 7542097 - RS Components, Ltd.
Specs
Size 0.59 inch (15 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - DC32S-16-16 - MISCO
Specs
Nominal Power 4 watts
Impedance 16 ohms
Sensitivity 93 dB
View Details