PUI Audio Buzzer Elements, Piezo Benders AB2745BF

Description
"4.5kHz Feedback Buzzer Element 20V p-p 1.063"" Dia (27.00mm) 500 Ohms"
Request a Quote Datasheet
Description
"4.5kHz Feedback Buzzer Element 20V p-p 1.063"" Dia (27.00mm) 500 Ohms"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer Elements, Piezo Benders - 668-1272-ND - DigiKey
Thief River Falls, MN, United States
Buzzer Elements, Piezo Benders
668-1272-ND
Buzzer Elements, Piezo Benders 668-1272-ND
"4.5kHz Feedback Buzzer Element 20V p-p 1.063"" Dia (27.00mm) 500 Ohms"

"4.5kHz Feedback Buzzer Element 20V p-p 1.063"" Dia (27.00mm) 500 Ohms"

Buy Now Datasheet
Buzzer Elements, Piezo Benders - AB2745BF - AB2745BF - Win Source Electronics
Laguna Hills, CA, United States
Buzzer Elements, Piezo Benders - AB2745BF
AB2745BF
Buzzer Elements, Piezo Benders - AB2745BF AB2745BF
Manufacturer: PUI Audio, Inc. Win Source Part Number: 762040-AB2745BF Series: AB Type: Feedback Operating Temperature Range: -20°C ~ 70°C Termination: None Impedance: 500 Ohm Frequency: 4.5kHz Capacitance @ Frequency: 16000pF @ 1kHz Family Name: AB2745BF Categories: Audio Products Dimension: 1.063" Dia (27.00mm) Voltage Input MAX: 20V p-p Alternative Parts (Cross-Reference): KBS-27DA-5G; KBS-27DA-5A; ; Introduction Date: January 24, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: PUI Audio, Inc.
Win Source Part Number: 762040-AB2745BF
Series: AB
Type: Feedback
Operating Temperature Range: -20°C ~ 70°C
Termination: None
Impedance: 500 Ohm
Frequency: 4.5kHz
Capacitance @ Frequency: 16000pF @ 1kHz
Family Name: AB2745BF
Categories: Audio Products
Dimension: 1.063" Dia (27.00mm)
Voltage Input MAX: 20V p-p
Alternative Parts (Cross-Reference): KBS-27DA-5G; KBS-27DA-5A; ;
Introduction Date: January 24, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 668-1272-ND AB2745BF
Product Name Buzzer Elements, Piezo Benders Buzzer Elements, Piezo Benders - AB2745BF
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 427566 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 8377856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Tone Continuous
View Details
Alarms, Buzzers, and Sirens - Z11262-ND - DigiKey
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details
2 suppliers