Manufacturer: PUI Audio, Inc.
Win Source Part Number: 769453-AB1560B
Type: Standard
Operating Temperature Range: -20°C ~ 80°C
Termination: None
Impedance: 300 Ohm
Frequency: 6kHz
Capacitance @ Frequency: 12000pF @ 1kHz
Family Name: AB1560B
Categories: Audio Products
Dimension: 0.591" Dia (15.00mm)
Voltage Input MAX: 15V p-p
Alternative Parts (Cross-Reference): KBS-15DA-9A-2 ;
Introduction Date: January 13, 2006
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
"6kHz Standard Buzzer Element 15V p-p 0.591"" Dia (15.00mm) 300 Ohms"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | AB1560B | 668-1482-ND |
| Product Name | Buzzer Elements, Piezo Benders - AB1560B | Buzzer Elements, Piezo Benders |
| Shape | Round |