PUI Audio Buzzer Elements, Piezo Benders AB1548B

Description
"4.8kHz Standard Buzzer Element 20V p-p 0.591"" Dia (15.00mm) 2 kOhms"
Request a Quote Datasheet
Description
"4.8kHz Standard Buzzer Element 20V p-p 0.591"" Dia (15.00mm) 2 kOhms"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer Elements, Piezo Benders - 668-1003-ND - DigiKey
Thief River Falls, MN, United States
Buzzer Elements, Piezo Benders
668-1003-ND
Buzzer Elements, Piezo Benders 668-1003-ND
"4.8kHz Standard Buzzer Element 20V p-p 0.591"" Dia (15.00mm) 2 kOhms"

"4.8kHz Standard Buzzer Element 20V p-p 0.591"" Dia (15.00mm) 2 kOhms"

Buy Now Datasheet
Buzzer Elements, Piezo Benders - AB1548B - AB1548B - Win Source Electronics
Laguna Hills, CA, United States
Buzzer Elements, Piezo Benders - AB1548B
AB1548B
Buzzer Elements, Piezo Benders - AB1548B AB1548B
Manufacturer: PUI Audio, Inc. Win Source Part Number: 769452-AB1548B Type: Standard Operating Temperature Range: -20°C ~ 70°C Termination: None Impedance: 2 kOhm Frequency: 4.8kHz Capacitance @ Frequency: 7500pF @ 1kHz Family Name: AB1548B Categories: Audio Products Dimension: 0.591" Dia (15.00mm) Voltage Input MAX: 20V p-p Alternative Parts (Cross-Reference): KBS-15DA-9A-2; Introduction Date: January 13, 2006 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: PUI Audio, Inc.
Win Source Part Number: 769452-AB1548B
Type: Standard
Operating Temperature Range: -20°C ~ 70°C
Termination: None
Impedance: 2 kOhm
Frequency: 4.8kHz
Capacitance @ Frequency: 7500pF @ 1kHz
Family Name: AB1548B
Categories: Audio Products
Dimension: 0.591" Dia (15.00mm)
Voltage Input MAX: 20V p-p
Alternative Parts (Cross-Reference): KBS-15DA-9A-2;
Introduction Date: January 13, 2006
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 668-1003-ND AB1548B
Product Name Buzzer Elements, Piezo Benders Buzzer Elements, Piezo Benders - AB1548B
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Buzzers - 238022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Continuous
View Details
Buzzer/Horn/Alarm - 15032036 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details