Progressive Automations Push Button Rocker Switch - Non-Latching RC-07

Description
Push button rocker switch has a slick design, made out of stainless steel with built-in LED. This rocker switch is great to be used in a low light environment as the switch is lit up at all times. This is an ON-ON rocker switch that will control one or multiple linear actuators at the same time. When the button is pushed the actuator will start extending if you release the button the actuator will automatically retract. You will not be able to stop the actuator mid stroke with this rocker switch. Use our wiring diagram to connect the rocker switch to the actuator(s). Voltage: 12-24 VDC, 110-220V AC Switch Operation: 2 positions: On-On Thread size: M25 Dimensions: 1.18"x1.30"x0.43" (LxHxW) Can be used outdoors Circuitry: DPDT LED: Green Contact Current Max:10A RoHS and CE Compliant: Yes
Description
Push button rocker switch has a slick design, made out of stainless steel with built-in LED. This rocker switch is great to be used in a low light environment as the switch is lit up at all times. This is an ON-ON rocker switch that will control one or multiple linear actuators at the same time. When the button is pushed the actuator will start extending if you release the button the actuator will automatically retract. You will not be able to stop the actuator mid stroke with this rocker switch. Use our wiring diagram to connect the rocker switch to the actuator(s). Voltage: 12-24 VDC, 110-220V AC Switch Operation: 2 positions: On-On Thread size: M25 Dimensions: 1.18"x1.30"x0.43" (LxHxW) Can be used outdoors Circuitry: DPDT LED: Green Contact Current Max:10A RoHS and CE Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Push Button Rocker Switch - Non-Latching - RC-07 - Progressive Automations
Richmond, British Columbia, Canada
Push Button Rocker Switch - Non-Latching
RC-07
Push Button Rocker Switch - Non-Latching RC-07
Push button rocker switch has a slick design, made out of stainless steel with built-in LED. This rocker switch is great to be used in a low light environment as the switch is lit up at all times. This is an ON-ON rocker switch that will control one or multiple linear actuators at the same time. When the button is pushed the actuator will start extending if you release the button the actuator will automatically retract. You will not be able to stop the actuator mid stroke with this rocker switch. Use our wiring diagram to connect the rocker switch to the actuator(s). Voltage: 12-24 VDC, 110-220V AC Switch Operation: 2 positions: On-On Thread size: M25 Dimensions: 1.18"x1.30"x0.43" (LxHxW) Can be used outdoors Circuitry: DPDT LED: Green Contact Current Max:10A RoHS and CE Compliant: Yes

Push button rocker switch has a slick design, made out of stainless steel with built-in LED. This rocker switch is great to be used in a low light environment as the switch is lit up at all times. This is an ON-ON rocker switch that will control one or multiple linear actuators at the same time. When the button is pushed the actuator will start extending if you release the button the actuator will automatically retract. You will not be able to stop the actuator mid stroke with this rocker switch.
Use our wiring diagram to connect the rocker switch to the actuator(s).
Voltage: 12-24 VDC, 110-220V AC
Switch Operation: 2 positions: On-On
Thread size: M25
Dimensions: 1.18"x1.30"x0.43" (LxHxW)
Can be used outdoors
Circuitry: DPDT
LED: Green
Contact Current Max:10A
RoHS and CE Compliant: Yes

Supplier's Site

Technical Specifications

  Progressive Automations
Product Category Pushbutton Switches
Product Number RC-07
Product Name Push Button Rocker Switch - Non-Latching
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions 1.18"x1.30"x0.43" (LxHxW)
Features Has CE Certification; Illuminated Switch; Pilot Light
Unlock Full Specs
to access all available technical data

Similar Products

Momentary Action, MIL-PRF-8805/96 - PE - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
View Details
Push Button Switches - 1758298 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Specs
Features RoHS
Max Current Rating 0.0400 amps
Max AC Voltage Rating 24 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details