Progressive Automations Push Button Rocker Switch - Latching RC-05

Description
Push button rocker switch has a slick design, made out of stainless steel with built-in LED. This rocker switch is great to be used in a low light environment as the switch is lit up at all times. This is an ON-ON rocker switch that will control one or multiple linear actuators at the same time. When the button is pushed it will fully extend the actuator and when the button is pushed second time it will retract the unit. This rocker switch is only design for applications where the actuators needs to be in the fully extended or fully retracted position. You will not be able to stop the actuator mid stroke with this rocker switch. Use our wiring diagram to connect the rocker switch to the actuator(s). Voltage: 12-24 VDC, 110-220V AC Switch Operation: 2 positions: On-On Thread size: M25 Dimensions: 1.18"x1.30"x0.43" (LxHxW) Can be used outdoors Circuitry: DPDT LED: Red Contact Current Max:10A RoHS and CE Compliant: Yes
Description
Push button rocker switch has a slick design, made out of stainless steel with built-in LED. This rocker switch is great to be used in a low light environment as the switch is lit up at all times. This is an ON-ON rocker switch that will control one or multiple linear actuators at the same time. When the button is pushed it will fully extend the actuator and when the button is pushed second time it will retract the unit. This rocker switch is only design for applications where the actuators needs to be in the fully extended or fully retracted position. You will not be able to stop the actuator mid stroke with this rocker switch. Use our wiring diagram to connect the rocker switch to the actuator(s). Voltage: 12-24 VDC, 110-220V AC Switch Operation: 2 positions: On-On Thread size: M25 Dimensions: 1.18"x1.30"x0.43" (LxHxW) Can be used outdoors Circuitry: DPDT LED: Red Contact Current Max:10A RoHS and CE Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Push Button Rocker Switch - Latching - RC-05 - Progressive Automations
Richmond, British Columbia, Canada
Push Button Rocker Switch - Latching
RC-05
Push Button Rocker Switch - Latching RC-05
Push button rocker switch has a slick design, made out of stainless steel with built-in LED. This rocker switch is great to be used in a low light environment as the switch is lit up at all times. This is an ON-ON rocker switch that will control one or multiple linear actuators at the same time. When the button is pushed it will fully extend the actuator and when the button is pushed second time it will retract the unit. This rocker switch is only design for applications where the actuators needs to be in the fully extended or fully retracted position. You will not be able to stop the actuator mid stroke with this rocker switch. Use our wiring diagram to connect the rocker switch to the actuator(s). Voltage: 12-24 VDC, 110-220V AC Switch Operation: 2 positions: On-On Thread size: M25 Dimensions: 1.18"x1.30"x0.43" (LxHxW) Can be used outdoors Circuitry: DPDT LED: Red Contact Current Max:10A RoHS and CE Compliant: Yes

Push button rocker switch has a slick design, made out of stainless steel with built-in LED. This rocker switch is great to be used in a low light environment as the switch is lit up at all times. This is an ON-ON rocker switch that will control one or multiple linear actuators at the same time. When the button is pushed it will fully extend the actuator and when the button is pushed second time it will retract the unit. This rocker switch is only design for applications where the actuators needs to be in the fully extended or fully retracted position. You will not be able to stop the actuator mid stroke with this rocker switch.
Use our wiring diagram to connect the rocker switch to the actuator(s).
Voltage: 12-24 VDC, 110-220V AC
Switch Operation: 2 positions: On-On
Thread size: M25
Dimensions: 1.18"x1.30"x0.43" (LxHxW)
Can be used outdoors
Circuitry: DPDT
LED: Red
Contact Current Max:10A
RoHS and CE Compliant: Yes

Supplier's Site

Technical Specifications

  Progressive Automations
Product Category Pushbutton Switches
Product Number RC-05
Product Name Push Button Rocker Switch - Latching
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions 1.18"x1.30"x0.43" (LxHxW)
Features Has CE Certification; Illuminated Switch; Pilot Light
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16-JPYM-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1758035 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
Pushbutton - 1128462 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details