Producto Electric Corp. Rigid PVC Conduit Body VT-300

Description
OVAL WITH COVER TYPE PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 2 STANDARD PACKAGE 3 INCH TRADE SIZE T STYLE 3 TRADE SIZE IN INCH 3 TRADE SIZE - FRACTIONAL INCLUDES GASKET TRADE SIZE IN INCH - UOM IN VT MODEL
Datasheet
Description
OVAL WITH COVER TYPE PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 2 STANDARD PACKAGE 3 INCH TRADE SIZE T STYLE 3 TRADE SIZE IN INCH 3 TRADE SIZE - FRACTIONAL INCLUDES GASKET TRADE SIZE IN INCH - UOM IN VT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Body - VT-300 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Body
VT-300
Rigid PVC Conduit Body VT-300
OVAL WITH COVER TYPE PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 2 STANDARD PACKAGE 3 INCH TRADE SIZE T STYLE 3 TRADE SIZE IN INCH 3 TRADE SIZE - FRACTIONAL INCLUDES GASKET TRADE SIZE IN INCH - UOM IN VT MODEL
  • OVAL WITH COVER TYPE
  • PVC MATERIAL
  • W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD
  • 2 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • T STYLE
  • 3 TRADE SIZE IN INCH
  • 3 TRADE SIZE - FRACTIONAL
  • INCLUDES GASKET
  • TRADE SIZE IN INCH - UOM IN
  • VT MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number VT-300
Product Name Rigid PVC Conduit Body
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Type LNMP - Continuous Flex Non Metallic Conduit -  - Electri-Flex Company
Specs
Material PVC & CPVC
Size 2 inch (50.8 mm)
Units English Size
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details