Producto Electric Corp. Rigid PVC Conduit Body VLL-300

Description
OVAL WITH COVER TYPE PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 5 STANDARD PACKAGE 3 INCH TRADE SIZE LL STYLE 3 TRADE SIZE IN INCH 3 TRADE SIZE - FRACTIONAL INCLUDES GASKET TRADE SIZE IN INCH - UOM IN VLL MODEL
Datasheet
Description
OVAL WITH COVER TYPE PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 5 STANDARD PACKAGE 3 INCH TRADE SIZE LL STYLE 3 TRADE SIZE IN INCH 3 TRADE SIZE - FRACTIONAL INCLUDES GASKET TRADE SIZE IN INCH - UOM IN VLL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Body - VLL-300 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Body
VLL-300
Rigid PVC Conduit Body VLL-300
OVAL WITH COVER TYPE PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 5 STANDARD PACKAGE 3 INCH TRADE SIZE LL STYLE 3 TRADE SIZE IN INCH 3 TRADE SIZE - FRACTIONAL INCLUDES GASKET TRADE SIZE IN INCH - UOM IN VLL MODEL
  • OVAL WITH COVER TYPE
  • PVC MATERIAL
  • W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD
  • 5 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • LL STYLE
  • 3 TRADE SIZE IN INCH
  • 3 TRADE SIZE - FRACTIONAL
  • INCLUDES GASKET
  • TRADE SIZE IN INCH - UOM IN
  • VLL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number VLL-300
Product Name Rigid PVC Conduit Body
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Type LT - Liquidtight Oil Resistant Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.5000 inch (12.7 mm)
Units English Size
View Details