Producto Electric Corp. Conduit Body T-50A

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 4.84 INCH L X 2.06 INCH W X 1.42 INCH H SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) TEE HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 50
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 4.84 INCH L X 2.06 INCH W X 1.42 INCH H SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) TEE HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 50
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - T-50A - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
T-50A
Conduit Body T-50A
DIE CAST COPPER FREE ALUMINUM MATERIAL 4.84 INCH L X 2.06 INCH W X 1.42 INCH H SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) TEE HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 50
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 4.84 INCH L X 2.06 INCH W X 1.42 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • STANDARD PACKAGE 50
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number T-50A
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type ABRH - Heavy Wall Flex Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 0.7500 inch (19.05 mm)
Units English Size
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details