Producto Electric Corp. Conduit Body T-125M

Description
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 8.9 INCH L X 3.44 INCH W X 2.44 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) TEE HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 10
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 8.9 INCH L X 3.44 INCH W X 2.44 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) TEE HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - T-125M - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
T-125M
Conduit Body T-125M
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 8.9 INCH L X 3.44 INCH W X 2.44 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) TEE HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 10
  • HOT DIP GALVANIZED MALLEABLE IRON MATERIAL
  • 8.9 INCH L X 3.44 INCH W X 2.44 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1-1/4 INCH HUB SIZE
  • THREADED INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • STANDARD PACKAGE 10
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number T-125M
Product Name Conduit Body
Material HOT DIP GALVANIZED MALLEABLE IRON
Unlock Full Specs
to access all available technical data

Similar Products

Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.3750 inch (9.52 mm)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details