Producto Electric Corp. Flexible Liquidtight Nonmetallic Conduit NMLC-38

Description
GRAY COLOR 100 FT 100 LENGTH IN FT 30.48 LENGTH IN M 0.49 INCH INNER DIAMETER 0.7 INCH OUTER DIAMETER NEMA FB-1 APPLICABLE STANDARD DIRECT BURIAL APPLICATION 10 LB WEIGHT 3/8 INCH TRADE SIZE NMLC STYLE SUNLIGHT RESISTANT .375 TRADE SIZE IN INCH 3/8 TRADE SIZE - FRACTIONAL 1.5 INCH BENDING RADIUS LENGTH IN FT - UOM FT LENGTH IN M - UOM M TRADE SIZE IN INCH - UOM IN NMLC MODEL
Datasheet
Description
GRAY COLOR 100 FT 100 LENGTH IN FT 30.48 LENGTH IN M 0.49 INCH INNER DIAMETER 0.7 INCH OUTER DIAMETER NEMA FB-1 APPLICABLE STANDARD DIRECT BURIAL APPLICATION 10 LB WEIGHT 3/8 INCH TRADE SIZE NMLC STYLE SUNLIGHT RESISTANT .375 TRADE SIZE IN INCH 3/8 TRADE SIZE - FRACTIONAL 1.5 INCH BENDING RADIUS LENGTH IN FT - UOM FT LENGTH IN M - UOM M TRADE SIZE IN INCH - UOM IN NMLC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Liquidtight Nonmetallic Conduit - NMLC-38 - Producto Electric Corp.
Orangeburg, NY, USA
Flexible Liquidtight Nonmetallic Conduit
NMLC-38
Flexible Liquidtight Nonmetallic Conduit NMLC-38
GRAY COLOR 100 FT 100 LENGTH IN FT 30.48 LENGTH IN M 0.49 INCH INNER DIAMETER 0.7 INCH OUTER DIAMETER NEMA FB-1 APPLICABLE STANDARD DIRECT BURIAL APPLICATION 10 LB WEIGHT 3/8 INCH TRADE SIZE NMLC STYLE SUNLIGHT RESISTANT .375 TRADE SIZE IN INCH 3/8 TRADE SIZE - FRACTIONAL 1.5 INCH BENDING RADIUS LENGTH IN FT - UOM FT LENGTH IN M - UOM M TRADE SIZE IN INCH - UOM IN NMLC MODEL
  • GRAY COLOR
  • 100 FT
  • 100 LENGTH IN FT
  • 30.48 LENGTH IN M
  • 0.49 INCH INNER DIAMETER
  • 0.7 INCH OUTER DIAMETER
  • NEMA FB-1 APPLICABLE STANDARD
  • DIRECT BURIAL APPLICATION
  • 10 LB WEIGHT
  • 3/8 INCH TRADE SIZE
  • NMLC STYLE
  • SUNLIGHT RESISTANT
  • .375 TRADE SIZE IN INCH
  • 3/8 TRADE SIZE - FRACTIONAL
  • 1.5 INCH BENDING RADIUS
  • LENGTH IN FT - UOM FT
  • LENGTH IN M - UOM M
  • TRADE SIZE IN INCH - UOM IN
  • NMLC MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number NMLC-38
Product Name Flexible Liquidtight Nonmetallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Type LT - Liquidtight Oil Resistant Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.2500 inch (6.35 mm)
Units English Size
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Cable Conduit - 1-2500180-5 - TE Connectivity
Specs
Size 0.7400 inch (18.8 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details