Producto Electric Corp. Conduit Body LR-300A

Description
SAND CAST ALUMINUM MATERIAL 12.75 INCH L X 5.75 INCH W X 4.7 INCH H SIZE IMC/RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING STANDARD PACKAGE 1
Datasheet
Description
SAND CAST ALUMINUM MATERIAL 12.75 INCH L X 5.75 INCH W X 4.7 INCH H SIZE IMC/RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING STANDARD PACKAGE 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LR-300A - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
LR-300A
Conduit Body LR-300A
SAND CAST ALUMINUM MATERIAL 12.75 INCH L X 5.75 INCH W X 4.7 INCH H SIZE IMC/RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING STANDARD PACKAGE 1
  • SAND CAST ALUMINUM MATERIAL
  • 12.75 INCH L X 5.75 INCH W X 4.7 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 3 INCH HUB SIZE
  • THREADED INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • 90 DEG HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • STANDARD PACKAGE 1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number LR-300A
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 8808177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type EF - Flexible Liquidtight Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 2 inch (50.8 mm)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details