Producto Electric Corp. Conduit Body LR-200M

Description
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 10.56 INCH L X 4.2 INCH W X 3.38 INCH H SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING STANDARD PACKAGE 5
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 10.56 INCH L X 4.2 INCH W X 3.38 INCH H SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING STANDARD PACKAGE 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LR-200M - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
LR-200M
Conduit Body LR-200M
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 10.56 INCH L X 4.2 INCH W X 3.38 INCH H SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING STANDARD PACKAGE 5
  • HOT DIP GALVANIZED MALLEABLE IRON MATERIAL
  • 10.56 INCH L X 4.2 INCH W X 3.38 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • 90 DEG HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • STANDARD PACKAGE 5
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number LR-200M
Product Name Conduit Body
Material HOT DIP GALVANIZED MALLEABLE IRON
Unlock Full Specs
to access all available technical data

Similar Products

Type AT - Flexible Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 6 inch (152 mm)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details