Producto Electric Corp. Conduit Body LLC-50A

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 4.3 INCH L X 2 INCH W X 1.36 INCH H SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) STAMPED COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING INCLUSION COVER, GASKET STANDARD PACKAGE 50
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 4.3 INCH L X 2 INCH W X 1.36 INCH H SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) STAMPED COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING INCLUSION COVER, GASKET STANDARD PACKAGE 50
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LLC-50A - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
LLC-50A
Conduit Body LLC-50A
DIE CAST COPPER FREE ALUMINUM MATERIAL 4.3 INCH L X 2 INCH W X 1.36 INCH H SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) STAMPED COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING INCLUSION COVER, GASKET STANDARD PACKAGE 50
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 4.3 INCH L X 2 INCH W X 1.36 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • STAMPED COVER TYPE
  • 90 DEG HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • INCLUSION COVER, GASKET
  • STANDARD PACKAGE 50
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number LLC-50A
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type ALT - Liquidtight Flexible Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Flexibility Flexible
Size 0.5000 inch (12.7 mm)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details