Producto Electric Corp. Conduit Body LL-50A

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 4.3 INCH L X 2 INCH W X 1.36 INCH H SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING STANDARD PACKAGE 50
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 4.3 INCH L X 2 INCH W X 1.36 INCH H SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING STANDARD PACKAGE 50
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LL-50A - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
LL-50A
Conduit Body LL-50A
DIE CAST COPPER FREE ALUMINUM MATERIAL 4.3 INCH L X 2 INCH W X 1.36 INCH H SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING STANDARD PACKAGE 50
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 4.3 INCH L X 2 INCH W X 1.36 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • 90 DEG HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • STANDARD PACKAGE 50
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number LL-50A
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Cable Conduit - 2500181-2 - TE Connectivity
Specs
Size 0.5100 inch (12.95 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Conduit - 2025343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details