Producto Electric Corp. Conduit Body LL-150A

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 7.88 INCH L X 3.4 INCH W X 2.88 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING STANDARD PACKAGE 10
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 7.88 INCH L X 3.4 INCH W X 2.88 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING STANDARD PACKAGE 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LL-150A - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
LL-150A
Conduit Body LL-150A
DIE CAST COPPER FREE ALUMINUM MATERIAL 7.88 INCH L X 3.4 INCH W X 2.88 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING STANDARD PACKAGE 10
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 7.88 INCH L X 3.4 INCH W X 2.88 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • 90 DEG HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • STANDARD PACKAGE 10
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number LL-150A
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Cable Conduit - 2-2500180-0 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Type EF - Flexible Liquidtight Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1.5 inch (38.1 mm)
View Details