Producto Electric Corp. Conduit Body LL-100A

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING STANDARD PACKAGE 20
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING STANDARD PACKAGE 20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LL-100A - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
LL-100A
Conduit Body LL-100A
DIE CAST COPPER FREE ALUMINUM MATERIAL 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING STANDARD PACKAGE 20
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1 INCH HUB SIZE
  • THREADED INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • 90 DEG HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • STANDARD PACKAGE 20
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number LL-100A
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type ABRH - Heavy Wall Flex Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 1 inch (25.4 mm)
Units English Size
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details