Producto Electric Corp. Conduit Body LB-300AE

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 12.63 INCH L X 4.5 INCH W X 5.66 INCH H SIZE EMT CONDUIT USED ON 3 INCH HUB SIZE SET SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION BACK ACCESS OPENING STANDARD PACKAGE 1
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 12.63 INCH L X 4.5 INCH W X 5.66 INCH H SIZE EMT CONDUIT USED ON 3 INCH HUB SIZE SET SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION BACK ACCESS OPENING STANDARD PACKAGE 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB-300AE - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
LB-300AE
Conduit Body LB-300AE
DIE CAST COPPER FREE ALUMINUM MATERIAL 12.63 INCH L X 4.5 INCH W X 5.66 INCH H SIZE EMT CONDUIT USED ON 3 INCH HUB SIZE SET SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION BACK ACCESS OPENING STANDARD PACKAGE 1
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 12.63 INCH L X 4.5 INCH W X 5.66 INCH H SIZE
  • EMT CONDUIT USED ON
  • 3 INCH HUB SIZE
  • SET SCREW INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • STANDARD PACKAGE 1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number LB-300AE
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Type ABR - Aluminum Blue Ribbon Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 0.4375 inch (11.11 mm)
Units English Size
View Details
Cable Conduit - 1-2500181-6 - TE Connectivity
Specs
Size 0.8300 inch (21.08 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
2 suppliers