Producto Electric Corp. Conduit Body LB-200AE

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 10 INCH L X 3.14 INCH W X 4.68 INCH H SIZE EMT CONDUIT USED ON 2 INCH HUB SIZE SET SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION BACK ACCESS OPENING STANDARD PACKAGE 5
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 10 INCH L X 3.14 INCH W X 4.68 INCH H SIZE EMT CONDUIT USED ON 2 INCH HUB SIZE SET SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION BACK ACCESS OPENING STANDARD PACKAGE 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB-200AE - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
LB-200AE
Conduit Body LB-200AE
DIE CAST COPPER FREE ALUMINUM MATERIAL 10 INCH L X 3.14 INCH W X 4.68 INCH H SIZE EMT CONDUIT USED ON 2 INCH HUB SIZE SET SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION BACK ACCESS OPENING STANDARD PACKAGE 5
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 10 INCH L X 3.14 INCH W X 4.68 INCH H SIZE
  • EMT CONDUIT USED ON
  • 2 INCH HUB SIZE
  • SET SCREW INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • STANDARD PACKAGE 5
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number LB-200AE
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type ATLA - High/Low Temperature Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.5000 inch (12.7 mm)
Units English Size
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details