Producto Electric Corp. Conduit Body LB-100AE

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 6 INCH L X 1.75 INCH W X 2.75 INCH H SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE SET SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION BACK ACCESS OPENING STANDARD PACKAGE 20
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 6 INCH L X 1.75 INCH W X 2.75 INCH H SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE SET SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION BACK ACCESS OPENING STANDARD PACKAGE 20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB-100AE - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
LB-100AE
Conduit Body LB-100AE
DIE CAST COPPER FREE ALUMINUM MATERIAL 6 INCH L X 1.75 INCH W X 2.75 INCH H SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE SET SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION BACK ACCESS OPENING STANDARD PACKAGE 20
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 6 INCH L X 1.75 INCH W X 2.75 INCH H SIZE
  • EMT CONDUIT USED ON
  • 1 INCH HUB SIZE
  • SET SCREW INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • STANDARD PACKAGE 20
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number LB-100AE
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Conduit - 8808307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2-2500181-2 - TE Connectivity
Specs
Size 2.15 inch (54.61 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details