Producto Electric Corp. Standard Tie CV-280B

Description
ONE PIECE TYPE NYLON 6/6 MATERIAL BLACK COLOR 11 INCH 11 LENGTH IN INCH 1000 STANDARD PACKAGE NYLON 6/6 CLIP MATERIAL OPERATING TEMPERATURE -40 TO 85 DEG C LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE TYPE NYLON 6/6 MATERIAL BLACK COLOR 11 INCH 11 LENGTH IN INCH 1000 STANDARD PACKAGE NYLON 6/6 CLIP MATERIAL OPERATING TEMPERATURE -40 TO 85 DEG C LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - CV-280B - Producto Electric Corp.
Orangeburg, NY, USA
Standard Tie
CV-280B
Standard Tie CV-280B
ONE PIECE TYPE NYLON 6/6 MATERIAL BLACK COLOR 11 INCH 11 LENGTH IN INCH 1000 STANDARD PACKAGE NYLON 6/6 CLIP MATERIAL OPERATING TEMPERATURE -40 TO 85 DEG C LENGTH IN INCH - UOM IN
  • ONE PIECE TYPE
  • NYLON 6/6 MATERIAL
  • BLACK COLOR
  • 11 INCH
  • 11 LENGTH IN INCH
  • 1000 STANDARD PACKAGE
  • NYLON 6/6 CLIP MATERIAL
  • OPERATING TEMPERATURE -40 TO 85 DEG C
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Cable Ties
Product Number CV-280B
Product Name Standard Tie
Length 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 3-2530591-8 - TE Connectivity
Specs
Material Nylon 6.6
Length 7.87 inch (200 mm)
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details