Producto Electric Corp. Rigid/EMT Conduit Connector CS-350B

Description
ZINC PLATED MALLEABLE IRON MATERIAL 3.13 INCH RIGID CONDUIT/IMC USED ON 5 INCH DIAMETER 5 STANDARD PACKAGE 3 1/2 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL 3.13 INCH RIGID CONDUIT/IMC USED ON 5 INCH DIAMETER 5 STANDARD PACKAGE 3 1/2 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - CS-350B - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
CS-350B
Rigid/EMT Conduit Connector CS-350B
ZINC PLATED MALLEABLE IRON MATERIAL 3.13 INCH RIGID CONDUIT/IMC USED ON 5 INCH DIAMETER 5 STANDARD PACKAGE 3 1/2 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 3.13 INCH
  • RIGID CONDUIT/IMC USED ON
  • 5 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • 3 1/2 INCH TRADE SIZE
  • PHENOLIC INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number CS-350B
Product Name Rigid/EMT Conduit Connector
Fitting Type Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 619991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Female bush
Size 0.9843 inch (25 mm)
Material Brass
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details