Producto Electric Corp. Flexible Cord/Cable Connector CG-125-D1375

Description
STRAIGHT TYPE STEEL BODY, THERMOPLASTIC ELASTOMER BUSHING MATERIAL 1.97 INCH DIA X 1.91 INCH L SIZE STRAIN RELIEF APPLICATION 1-1/4 INCH THREAD SIZE 1.25 TO 1.375 INCH CORD SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C STANDARD PACKAGE 50
Datasheet
Description
STRAIGHT TYPE STEEL BODY, THERMOPLASTIC ELASTOMER BUSHING MATERIAL 1.97 INCH DIA X 1.91 INCH L SIZE STRAIN RELIEF APPLICATION 1-1/4 INCH THREAD SIZE 1.25 TO 1.375 INCH CORD SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C STANDARD PACKAGE 50
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG-125-D1375 - Producto Electric Corp.
Orangeburg, NY, USA
Flexible Cord/Cable Connector
CG-125-D1375
Flexible Cord/Cable Connector CG-125-D1375
STRAIGHT TYPE STEEL BODY, THERMOPLASTIC ELASTOMER BUSHING MATERIAL 1.97 INCH DIA X 1.91 INCH L SIZE STRAIN RELIEF APPLICATION 1-1/4 INCH THREAD SIZE 1.25 TO 1.375 INCH CORD SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C STANDARD PACKAGE 50
  • STRAIGHT TYPE
  • STEEL BODY, THERMOPLASTIC ELASTOMER BUSHING MATERIAL
  • 1.97 INCH DIA X 1.91 INCH L SIZE
  • STRAIN RELIEF APPLICATION
  • 1-1/4 INCH THREAD SIZE
  • 1.25 TO 1.375 INCH CORD SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
  • STANDARD PACKAGE 50
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number CG-125-D1375
Product Name Flexible Cord/Cable Connector
Fitting Type Flexible Cord/Cable Connector
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Conduit Fittings - 8722288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details