Producto Electric Corp. Rigid/EMT Conduit Coupling 984

Description
STEEL MATERIAL 2.7 INCH IMC/RIGID CONDUIT USED ON 2.37 INCH DIAMETER 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION COMPRESSION, THREADLESS 98 MODEL
Datasheet
Description
STEEL MATERIAL 2.7 INCH IMC/RIGID CONDUIT USED ON 2.37 INCH DIAMETER 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION COMPRESSION, THREADLESS 98 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 984 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
984
Rigid/EMT Conduit Coupling 984
STEEL MATERIAL 2.7 INCH IMC/RIGID CONDUIT USED ON 2.37 INCH DIAMETER 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION COMPRESSION, THREADLESS 98 MODEL
  • STEEL MATERIAL
  • 2.7 INCH
  • IMC/RIGID CONDUIT USED ON
  • 2.37 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION COMPRESSION, THREADLESS
  • 98 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 984
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details