Producto Electric Corp. Rigid/EMT Conduit Coupling 980

Description
STEEL MATERIAL 1.74 INCH IMC/RIGID CONDUIT USED ON 1.17 INCH DIAMETER 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION COMPRESSION, THREADLESS 98 MODEL
Datasheet
Description
STEEL MATERIAL 1.74 INCH IMC/RIGID CONDUIT USED ON 1.17 INCH DIAMETER 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION COMPRESSION, THREADLESS 98 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 980 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
980
Rigid/EMT Conduit Coupling 980
STEEL MATERIAL 1.74 INCH IMC/RIGID CONDUIT USED ON 1.17 INCH DIAMETER 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION COMPRESSION, THREADLESS 98 MODEL
  • STEEL MATERIAL
  • 1.74 INCH
  • IMC/RIGID CONDUIT USED ON
  • 1.17 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION COMPRESSION, THREADLESS
  • 98 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 980
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 7559073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 1.26 inch (32 mm)
Material Nylon; Nylon 66
View Details