971 -- RIGID/EMT CONDUIT CONNECTOR
Producto Electric Corp.
Rigid/EMT Conduit Connector
971
Description
DIE CAST ZINC MATERIAL
1.44 INCH
RIGID/IMC CONDUIT USED ON
0.45 INCH THREAD LENGTH
250 STANDARD PACKAGE
3/4 INCH TRADE SIZE
INSTALLATION SET SCREW
Description
DIE CAST ZINC MATERIAL
1.44 INCH
RIGID/IMC CONDUIT USED ON
0.45 INCH THREAD LENGTH
250 STANDARD PACKAGE
3/4 INCH TRADE SIZE
INSTALLATION SET SCREW
Datasheet
Suppliers
Rigid/EMT Conduit Connector
971
DIE CAST ZINC MATERIAL
1.44 INCH
RIGID/IMC CONDUIT USED ON
0.45 INCH THREAD LENGTH
250 STANDARD PACKAGE
3/4 INCH TRADE SIZE
INSTALLATION SET SCREW
- DIE CAST ZINC MATERIAL
- 1.44 INCH
- RIGID/IMC CONDUIT USED ON
- 0.45 INCH THREAD LENGTH
- 250 STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
- INSTALLATION SET SCREW
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
971 |
|
Product Name
|
Rigid/EMT Conduit Connector |
|
Fitting Type
|
Setscrew Connector; Rigid/EMT Conduit Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
0.9843 inch (25 mm)
Material
Stainless; 316 stainless steel
View Details