970 -- RIGID/EMT CONDUIT CONNECTOR
Producto Electric Corp.
Rigid/EMT Conduit Connector
970
Description
DIE CAST ZINC MATERIAL
1.34 INCH
RIGID/IMC CONDUIT USED ON
0.39 INCH THREAD LENGTH
500 STANDARD PACKAGE
1/2 INCH TRADE SIZE
INSTALLATION SET SCREW
Description
DIE CAST ZINC MATERIAL
1.34 INCH
RIGID/IMC CONDUIT USED ON
0.39 INCH THREAD LENGTH
500 STANDARD PACKAGE
1/2 INCH TRADE SIZE
INSTALLATION SET SCREW
Datasheet
Suppliers
Rigid/EMT Conduit Connector
970
DIE CAST ZINC MATERIAL
1.34 INCH
RIGID/IMC CONDUIT USED ON
0.39 INCH THREAD LENGTH
500 STANDARD PACKAGE
1/2 INCH TRADE SIZE
INSTALLATION SET SCREW
- DIE CAST ZINC MATERIAL
- 1.34 INCH
- RIGID/IMC CONDUIT USED ON
- 0.39 INCH THREAD LENGTH
- 500 STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
- INSTALLATION SET SCREW
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
970 |
|
Product Name
|
Rigid/EMT Conduit Connector |
|
Fitting Type
|
Setscrew Connector; Rigid/EMT Conduit Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Elbow; 90° elbow
Size
1.1 inch (28 mm)
Material
Nylon; Nylon
View Details