938 -- ARMORED CABLE/FLEX CONDUIT CONNECTOR
Producto Electric Corp.
Armored Cable/Flex Conduit Connector
938
Description
STRAIGHT TYPE
DIE CAST ZINC MATERIAL
1.46 INCH
SET SCREW INSTALLATION
250 STANDARD PACKAGE
1/2 INCH TRADE SIZE
FLEX CONDUIT
SINGLE CABLE OPENING
Description
STRAIGHT TYPE
DIE CAST ZINC MATERIAL
1.46 INCH
SET SCREW INSTALLATION
250 STANDARD PACKAGE
1/2 INCH TRADE SIZE
FLEX CONDUIT
SINGLE CABLE OPENING
Datasheet
Suppliers
Armored Cable/Flex Conduit Connector
938
STRAIGHT TYPE
DIE CAST ZINC MATERIAL
1.46 INCH
SET SCREW INSTALLATION
250 STANDARD PACKAGE
1/2 INCH TRADE SIZE
FLEX CONDUIT
SINGLE CABLE OPENING
- STRAIGHT TYPE
- DIE CAST ZINC MATERIAL
- 1.46 INCH
- SET SCREW INSTALLATION
- 250 STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
- FLEX CONDUIT
- SINGLE CABLE OPENING
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
938 |
|
Product Name
|
Armored Cable/Flex Conduit Connector |
|
Fitting Type
|
Setscrew Connector; Armored Cable/Flex Conduit Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Through box
Size
0.9843 inch (25 mm)
Material
Stainless; 316 stainless steel
View Details