Producto Electric Corp. Rigid/EMT Conduit Nipple 830

Description
DIE CAST ZINC MATERIAL 2.44 INCH RIGID CONDUIT/IMC USED ON 1.94 INCH DIAMETER 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSTALLATION 3/4 INCH OFFSET, THREADED MALE 83 MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 2.44 INCH RIGID CONDUIT/IMC USED ON 1.94 INCH DIAMETER 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSTALLATION 3/4 INCH OFFSET, THREADED MALE 83 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 830 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Nipple
830
Rigid/EMT Conduit Nipple 830
DIE CAST ZINC MATERIAL 2.44 INCH RIGID CONDUIT/IMC USED ON 1.94 INCH DIAMETER 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSTALLATION 3/4 INCH OFFSET, THREADED MALE 83 MODEL
  • DIE CAST ZINC MATERIAL
  • 2.44 INCH
  • RIGID CONDUIT/IMC USED ON
  • 1.94 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • INSTALLATION 3/4 INCH OFFSET, THREADED MALE
  • 83 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 830
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple; Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.26 inch (32 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details