Producto Electric Corp. Rigid/EMT Conduit Elbow Joint 800

Description
MALLEABLE IRON MATERIAL 1.19 INCH DIA SIZE RIGID CONDUIT/IMC USED ON THREADED MALE/FEMALE INSTALLATION 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE
Datasheet
Description
MALLEABLE IRON MATERIAL 1.19 INCH DIA SIZE RIGID CONDUIT/IMC USED ON THREADED MALE/FEMALE INSTALLATION 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - 800 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Elbow Joint
800
Rigid/EMT Conduit Elbow Joint 800
MALLEABLE IRON MATERIAL 1.19 INCH DIA SIZE RIGID CONDUIT/IMC USED ON THREADED MALE/FEMALE INSTALLATION 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE
  • MALLEABLE IRON MATERIAL
  • 1.19 INCH DIA SIZE
  • RIGID CONDUIT/IMC USED ON
  • THREADED MALE/FEMALE INSTALLATION
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 800
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8722174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details