Producto Electric Corp. Armored Cable/Flex Conduit Connector 8

Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.42 INCH (1) SCREW INSTALLATION 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE BX CABLE DUPLEX CABLE OPENING APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.42 INCH (1) SCREW INSTALLATION 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE BX CABLE DUPLEX CABLE OPENING APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 8 - Producto Electric Corp.
Orangeburg, NY, USA
Armored Cable/Flex Conduit Connector
8
Armored Cable/Flex Conduit Connector 8
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.42 INCH (1) SCREW INSTALLATION 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE BX CABLE DUPLEX CABLE OPENING APPLICABLE STANDARD NEMA FB-1
  • STRAIGHT TYPE
  • DIE CAST ZINC MATERIAL
  • 1.42 INCH
  • (1) SCREW INSTALLATION
  • 100 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • BX CABLE
  • DUPLEX CABLE OPENING
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 8
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Armored Cable/Flex Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.3937 inch (10 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details