Producto Electric Corp. Rigid/EMT Conduit Elbow Joint 783-DC

Description
DIE CAST ZINC MATERIAL 2.27 INCH DIA SIZE RIGID CONDUIT/IMC USED ON THREADED MALE/FEMALE INSTALLATION 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 90 DEG BEND ANGLE
Datasheet
Description
DIE CAST ZINC MATERIAL 2.27 INCH DIA SIZE RIGID CONDUIT/IMC USED ON THREADED MALE/FEMALE INSTALLATION 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 90 DEG BEND ANGLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - 783-DC - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Elbow Joint
783-DC
Rigid/EMT Conduit Elbow Joint 783-DC
DIE CAST ZINC MATERIAL 2.27 INCH DIA SIZE RIGID CONDUIT/IMC USED ON THREADED MALE/FEMALE INSTALLATION 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 90 DEG BEND ANGLE
  • DIE CAST ZINC MATERIAL
  • 2.27 INCH DIA SIZE
  • RIGID CONDUIT/IMC USED ON
  • THREADED MALE/FEMALE INSTALLATION
  • 25 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 783-DC
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 8725996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details